KNOB, 25MM, ALMOND, SCREW 6.4 SHA; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:25mm; Product Range:CF-W Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 73M9516 |
| Product Name | Knob, 25Mm, Almond, Screw 6.4 Sha; Shaft Type Multicomp |
| Material Description | Plastic |