KNOB, 25MM, BLACK, SCREW 6.4 SHAF; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:25.3mm; Product Range:CF-W Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 73M9514 |
| Product Name | Knob, 25Mm, Black, Screw 6.4 Shaf; Shaft Type Multicomp |
| Material Description | Plastic |