KNOB, ALMOND, 6.4MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Pointer with Indicator Line; Knob Diameter:19mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Almond; Knob / RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Knobs (industrial) |
| Product Number | 73M9500 |
| Product Name | Knob, Almond, 6.4Mm Shaft; Shaft Type Multicomp |
| Material Description | Plastic |