multicomp PRO Knob, Ivory, 6.4Mm Shaft; Shaft Type Multicomp CF-P1-01-S(6.4)E

Description
KNOB, IVORY, 6.4MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Pointer with Indicator Line; Knob Diameter:19mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Bone; Knob / Dial -RoHS Compliant: No
Description
KNOB, IVORY, 6.4MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Pointer with Indicator Line; Knob Diameter:19mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Bone; Knob / Dial -RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Knob, Ivory, 6.4mm Shaft from Multicomp features a round shaft type with a diameter of 6.4mm. It is constructed from plastic and has a pointer style with an indicator line for clear visibility. The knob has an external depth of 13.5mm and a height of 32mm, with a diameter of 19mm. This product is suitable for applications requiring a reliable and visually distinct control interface.

Datasheet Summary
Powered by GS/AI

The Knob, Ivory, 6.4mm Shaft from Multicomp features a round shaft type with a diameter of 6.4mm. It is constructed from plastic and has a pointer style with an indicator line for clear visibility. The knob has an external depth of 13.5mm and a height of 32mm, with a diameter of 19mm. This product is suitable for applications requiring a reliable and visually distinct control interface.

Suppliers

Company
Product
Description
Supplier Links
Knob, Ivory, 6.4Mm Shaft; Shaft Type Multicomp - 73M9493 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Ivory, 6.4Mm Shaft; Shaft Type Multicomp
73M9493
Knob, Ivory, 6.4Mm Shaft; Shaft Type Multicomp 73M9493
KNOB, IVORY, 6.4MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Pointer with Indicator Line; Knob Diameter:19mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Bone; Knob / Dial -RoHS Compliant: No

KNOB, IVORY, 6.4MM SHAFT; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Pointer with Indicator Line; Knob Diameter:19mm; Product Range:-; SVHC:No SVHC (07-Jul-2017); Colour:Bone; Knob / Dial -RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 73M9493
Product Name Knob, Ivory, 6.4Mm Shaft; Shaft Type Multicomp
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Knobs - 7027692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type 4-arm
Colors / Finishes Available Black
Material Description Polypropylene
View Details
3/8-16 Black Acetal Tee Knob & Cap Screw Ass'y, 1-1/2
Specs
Knob Type Thumbscrew
Material Description Black Acetal
Screw Thread Specifications 3/8-16
View Details
Aluminum Palm Grips - 40343 - Jergens, Inc.
Specs
Colors / Finishes Available Tumbled or Polished
Features Grips
Knob Material Metal
View Details