multicomp PRO Knob, Plastic, 13.4Mm, Al Cap; Shaft Type Multicomp CF-AZ-M-S(6.4)E

Description
KNOB, PLASTIC, 13.4MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:13.4mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet
Description
KNOB, PLASTIC, 13.4MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:13.4mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knob, Plastic, 13.4Mm, Al Cap; Shaft Type Multicomp - 73M9490 - Newark, An Avnet Company
Chicago, IL, United States
Knob, Plastic, 13.4Mm, Al Cap; Shaft Type Multicomp
73M9490
Knob, Plastic, 13.4Mm, Al Cap; Shaft Type Multicomp 73M9490
KNOB, PLASTIC, 13.4MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:13.4mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

KNOB, PLASTIC, 13.4MM, AL CAP; Shaft Type:Round Shaft; Shaft Diameter:6.4mm; Knob Material:Plastic; Knob / Dial Style:Round with Side Indicator Line; Knob Diameter:13.4mm; Product Range:M Series; SVHC:No SVHC (07-Jul-2017); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 73M9490
Product Name Knob, Plastic, 13.4Mm, Al Cap; Shaft Type Multicomp
Material Description Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Plastic Lobe Knobs with Six Sides by ELESA® - 33751 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Knob Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details