multicomp PRO Terminal Block, Din Rail, 1 Position, 22-10Awg; No. Of Positions Multicomp Pro CDK4

Description
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 22-10AWG; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:2RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 22-10AWG; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 1 Position, 22-10Awg; No. Of Positions Multicomp Pro - 04R6688 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 1 Position, 22-10Awg; No. Of Positions Multicomp Pro
04R6688
Terminal Block, Din Rail, 1 Position, 22-10Awg; No. Of Positions Multicomp Pro 04R6688
TERMINAL BLOCK, DIN RAIL, 1 POSITION, 22-10AWG; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:2RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 1 POSITION, 22-10AWG; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:600V; No. of Levels:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6688
Product Name Terminal Block, Din Rail, 1 Position, 22-10Awg; No. Of Positions Multicomp Pro
North American 22 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.01 - Socket with screw (box clamp) terminals - 9701 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6660-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details