multicomp PRO Terminal, Spade/fork, #4, Crimp, Red; Product Range Multicomp CBS-TV-1804

Description
TERMINAL, SPADE/FORK, #4, CRIMP, RED; Product Range:CBS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: No
Datasheet
Description
TERMINAL, SPADE/FORK, #4, CRIMP, RED; Product Range:CBS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #4, Crimp, Red; Product Range Multicomp - 14T2233 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #4, Crimp, Red; Product Range Multicomp
14T2233
Terminal, Spade/fork, #4, Crimp, Red; Product Range Multicomp 14T2233
TERMINAL, SPADE/FORK, #4, CRIMP, RED; Product Range:CBS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: No

TERMINAL, SPADE/FORK, #4, CRIMP, RED; Product Range:CBS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Insulator Material:Vinyl; Insulator Colour:Red RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2233
Product Name Terminal, Spade/fork, #4, Crimp, Red; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Turret to Turret Solder Terminal - 11251 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
2 suppliers
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details