multicomp PRO Terminal, Spade/fork, #6, Crimp, Blue; Product Range Multicomp CBS-TV-1406

Description
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE; Product Range:CBS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; External Width:0.3" RoHS Compliant: No
Datasheet
Description
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE; Product Range:CBS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; External Width:0.3" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #6, Crimp, Blue; Product Range Multicomp - 14T2230 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp, Blue; Product Range Multicomp
14T2230
Terminal, Spade/fork, #6, Crimp, Blue; Product Range Multicomp 14T2230
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE; Product Range:CBS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; External Width:0.3" RoHS Compliant: No

TERMINAL, SPADE/FORK, #6, CRIMP, BLUE; Product Range:CBS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Vinyl; External Width:0.3" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2230
Product Name Terminal, Spade/fork, #6, Crimp, Blue; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers