multicomp PRO Terminal, Spade/fork, #6, Crimp; Product Range Multicomp CBS-TO-1806

Description
TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:CBS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes
Description
TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:CBS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Terminal, Spade/Fork, #6, Crimp from the Multicomp product range is designed for use with wire sizes ranging from 22 AWG to 18 AWG. It features a non-insulated butted seam construction, making it suitable for various electrical applications. The terminal has a barrel length of 0.25 inches and a barrel inner diameter of 0.07 inches. It is compatible with a stud size of M3.5 or #6 in imperial measurements. This product is RoHS compliant, ensuring it meets environmental standards. Engineers should consider this terminal for projects requiring reliable connections in the specified wire range.

Datasheet Summary
Powered by GS/AI

The Terminal, Spade/Fork, #6, Crimp from the Multicomp product range is designed for use with wire sizes ranging from 22 AWG to 18 AWG. It features a non-insulated butted seam construction, making it suitable for various electrical applications. The terminal has a barrel length of 0.25 inches and a barrel inner diameter of 0.07 inches. It is compatible with a stud size of M3.5 or #6 in imperial measurements. This product is RoHS compliant, ensuring it meets environmental standards. Engineers should consider this terminal for projects requiring reliable connections in the specified wire range.

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #6, Crimp; Product Range Multicomp - 14T2227 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp; Product Range Multicomp
14T2227
Terminal, Spade/fork, #6, Crimp; Product Range Multicomp 14T2227
TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:CBS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:CBS Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2227
Product Name Terminal, Spade/fork, #6, Crimp; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data