multicomp PRO Terminal, Spade/fork, #6, Crimp; Product Range Multicomp CBS-TO-1406

Description
TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:CBS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:CBS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Spade/fork, #6, Crimp; Product Range Multicomp - 14T2223 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #6, Crimp; Product Range Multicomp
14T2223
Terminal, Spade/fork, #6, Crimp; Product Range Multicomp 14T2223
TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:CBS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated ; Insulator Colour:- RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #6, CRIMP; Product Range:CBS Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Uninsulated; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2223
Product Name Terminal, Spade/fork, #6, Crimp; Product Range Multicomp
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details
Ring Terminals - 1788594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details