multicomp PRO Terminal, Stack Disconnect, 22-18 Awg; Product Range Multicomp CBR-TV-1822

Description
TERMINAL, STACK DISCONNECT, 22-18 AWG; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:-; Conductor Area CSA:-; Terminal Material:- RoHS Compliant: No
Datasheet
Description
TERMINAL, STACK DISCONNECT, 22-18 AWG; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:-; Conductor Area CSA:-; Terminal Material:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Stack Disconnect, 22-18 Awg; Product Range Multicomp - 14T2213 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Stack Disconnect, 22-18 Awg; Product Range Multicomp
14T2213
Terminal, Stack Disconnect, 22-18 Awg; Product Range Multicomp 14T2213
TERMINAL, STACK DISCONNECT, 22-18 AWG; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:-; Conductor Area CSA:-; Terminal Material:- RoHS Compliant: No

TERMINAL, STACK DISCONNECT, 22-18 AWG; Product Range:-; Terminal Type:-; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Insulator Colour:-; Conductor Area CSA:-; Terminal Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14T2213
Product Name Terminal, Stack Disconnect, 22-18 Awg; Product Range Multicomp
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers