multicomp PRO Terminal, Female Bullet, 0.156In, Red; Product Range Multicomp CBR-DY-1815

Description
TERMINAL, FEMALE BULLET, 0.156IN, RED; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Tab Width:0.145"RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE BULLET, 0.156IN, RED; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Tab Width:0.145"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Bullet, 0.156In, Red; Product Range Multicomp - 14T2211 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Bullet, 0.156In, Red; Product Range Multicomp
14T2211
Terminal, Female Bullet, 0.156In, Red; Product Range Multicomp 14T2211
TERMINAL, FEMALE BULLET, 0.156IN, RED; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Tab Width:0.145"RoHS Compliant: Yes

TERMINAL, FEMALE BULLET, 0.156IN, RED; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Terminal Type:Female Bullet; Insulator Colour:Red; Insulator Material:Nylon (Polyamide); Tab Width:0.145"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2211
Product Name Terminal, Female Bullet, 0.156In, Red; Product Range Multicomp
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Bootlace Ferrules - 1571216A - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details