multicomp PRO Raspberry Pi Enclosure, Abs, Black; For Use With Multicomp CBPIBLOX-BLK.

Description
RASPBERRY PI ENCLOSURE, ABS, BLACK; For Use With:Raspberry Pi Model B+, Raspberry Pi 2 Model B and Raspberry Pi 3 Model B; External Height:30.5mm; External Width:64.5mm; External Depth:88.8mm; Enclosure Material:ABS; Body Color:BlackRoHS Compliant: NA
Description
RASPBERRY PI ENCLOSURE, ABS, BLACK; For Use With:Raspberry Pi Model B+, Raspberry Pi 2 Model B and Raspberry Pi 3 Model B; External Height:30.5mm; External Width:64.5mm; External Depth:88.8mm; Enclosure Material:ABS; Body Color:BlackRoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Raspberry Pi Enclosure, Abs, Black; For Use With Multicomp - 77Y6509 - Newark, An Avnet Company
Chicago, IL, United States
Raspberry Pi Enclosure, Abs, Black; For Use With Multicomp
77Y6509
Raspberry Pi Enclosure, Abs, Black; For Use With Multicomp 77Y6509
RASPBERRY PI ENCLOSURE, ABS, BLACK; For Use With:Raspberry Pi Model B+, Raspberry Pi 2 Model B and Raspberry Pi 3 Model B; External Height:30.5mm; External Width:64.5mm; External Depth:88.8mm; Enclosure Material:ABS; Body Color:BlackRoHS Compliant: NA

RASPBERRY PI ENCLOSURE, ABS, BLACK; For Use With:Raspberry Pi Model B+, Raspberry Pi 2 Model B and Raspberry Pi 3 Model B; External Height:30.5mm; External Width:64.5mm; External Depth:88.8mm; Enclosure Material:ABS; Body Color:BlackRoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77Y6509
Product Name Raspberry Pi Enclosure, Abs, Black; For Use With Multicomp
Length 1.2 inch (30.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418AR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
TK Series Enclosures - 105-907 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
4 suppliers