multicomp PRO Terminal, Male Bullet, 0.156In Crimp Red; Product Range Multicomp CBP-TV-1815

Description
TERMINAL, MALE BULLET, 0.156IN CRIMP RED; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Terminal Material:Copper RoHS Compliant: No
Datasheet
Description
TERMINAL, MALE BULLET, 0.156IN CRIMP RED; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Terminal Material:Copper RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Bullet, 0.156In Crimp Red; Product Range Multicomp - 14T2209 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet, 0.156In Crimp Red; Product Range Multicomp
14T2209
Terminal, Male Bullet, 0.156In Crimp Red; Product Range Multicomp 14T2209
TERMINAL, MALE BULLET, 0.156IN CRIMP RED; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Terminal Material:Copper RoHS Compliant: No

TERMINAL, MALE BULLET, 0.156IN CRIMP RED; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl; Terminal Material:Copper RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2209
Product Name Terminal, Male Bullet, 0.156In Crimp Red; Product Range Multicomp
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Un-Insulated Ferrules - 2391.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers