multicomp PRO Terminal, Male Bullet, 0.156In Crimp Red; Product Range Multicomp CBP-DY-1815

Description
TERMINAL, MALE BULLET, 0.156IN CRIMP RED; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE BULLET, 0.156IN CRIMP RED; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Bullet, 0.156In Crimp Red; Product Range Multicomp - 14T2207 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet, 0.156In Crimp Red; Product Range Multicomp
14T2207
Terminal, Male Bullet, 0.156In Crimp Red; Product Range Multicomp 14T2207
TERMINAL, MALE BULLET, 0.156IN CRIMP RED; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

TERMINAL, MALE BULLET, 0.156IN CRIMP RED; Product Range:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2207
Product Name Terminal, Male Bullet, 0.156In Crimp Red; Product Range Multicomp
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Bootlace Ferrules - 1787346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details