multicomp PRO Terminal, Male Bullet 0.156In Crimp Blue; Product Range Multicomp CBP-DY-1415

Description
TERMINAL, MALE BULLET 0.156IN CRIMP BLUE; Product Range:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, MALE BULLET 0.156IN CRIMP BLUE; Product Range:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Bullet 0.156In Crimp Blue; Product Range Multicomp - 14T2206 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet 0.156In Crimp Blue; Product Range Multicomp
14T2206
Terminal, Male Bullet 0.156In Crimp Blue; Product Range Multicomp 14T2206
TERMINAL, MALE BULLET 0.156IN CRIMP BLUE; Product Range:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

TERMINAL, MALE BULLET 0.156IN CRIMP BLUE; Product Range:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 14T2206
Product Name Terminal, Male Bullet 0.156In Crimp Blue; Product Range Multicomp
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data