Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
MULTICOMP PRO
CBBR0443 -- COAXIAL CABLE, RG213A, 50 OHM ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Coaxial Cable, Rg213A, 50 Ohm Rohs Compliant Multicomp Pro
CBBR0443
Description
Coaxial Cable, RG213A, 50 ohm RoHS Compliant: Yes
Newark, An Avnet Company
Done
Datasheet
Description
Coaxial Cable, RG213A, 50 ohm RoHS Compliant: Yes
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg213A, 50 Ohm Rohs Compliant Multicomp Pro
61X9502
Coaxial Cable, Rg213A, 50 Ohm Rohs Compliant Multicomp Pro
61X9502
Coaxial Cable, RG213A, 50 ohm RoHS Compliant: Yes
Coaxial Cable, RG213A, 50 ohm RoHS Compliant: Yes
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
61X9502
Product Name
Coaxial Cable, Rg213A, 50 Ohm Rohs Compliant Multicomp Pro
Cable Type
Coaxial
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
DB15 male to J1939 9pin splitter cable
QLC16064
View Details
Anderson Power Products
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord
2350-1300-20
Specs
Rated Temperature
80 C (176 F)
View Details
2
suppliers
Amphenol Communications Solutions
PWRBLADE ASSYS
10080598-2ED0004LF
View Details
RS Components, Ltd.
Ethernet Cable
1116741
Specs
Application
LAN / Ethernet; Networking
Cable Type
Cat 5; Coaxial
Cable Shielding
Shielded
View Details