multicomp PRO Coaxial Cable, Rg-58C/u, 100M, Black; Coaxial Cable Type Multicomp Pro CBBR0441

Description
COAXIAL CABLE, RG-58C/U, 100M, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-58C/U, 100M, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-58C/u, 100M, Black; Coaxial Cable Type Multicomp Pro - 05M4037 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58C/u, 100M, Black; Coaxial Cable Type Multicomp Pro
05M4037
Coaxial Cable, Rg-58C/u, 100M, Black; Coaxial Cable Type Multicomp Pro 05M4037
COAXIAL CABLE, RG-58C/U, 100M, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58C/U, 100M, BLACK; Coaxial Cable Type:RG58C; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 05M4037
Product Name Coaxial Cable, Rg-58C/u, 100M, Black; Coaxial Cable Type Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Telephone Cable - 1368162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Product Type Phone Cord
Cable Type Coaxial
View Details