multicomp PRO Spacer, Round Ceramic 5Mm X 5Mm; Spacer Type Multicomp Pro CB3

Description
SPACER, ROUND CERAMIC 5MM X 5MM; Spacer Type:Round; Spacer Material:Ceramic; Outer Diameter:5mm; Inner Diameter:2.5mm; Overall Length:5mm; Product Range:-; Body Diameter:5mm; Bore Size:2.5mm; Wire Diameter:5mm RoHS Compliant: Yes
Description
SPACER, ROUND CERAMIC 5MM X 5MM; Spacer Type:Round; Spacer Material:Ceramic; Outer Diameter:5mm; Inner Diameter:2.5mm; Overall Length:5mm; Product Range:-; Body Diameter:5mm; Bore Size:2.5mm; Wire Diameter:5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round Ceramic 5Mm X 5Mm; Spacer Type Multicomp Pro - 18K5451 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Ceramic 5Mm X 5Mm; Spacer Type Multicomp Pro
18K5451
Spacer, Round Ceramic 5Mm X 5Mm; Spacer Type Multicomp Pro 18K5451
SPACER, ROUND CERAMIC 5MM X 5MM; Spacer Type:Round; Spacer Material:Ceramic; Outer Diameter:5mm; Inner Diameter:2.5mm; Overall Length:5mm; Product Range:-; Body Diameter:5mm; Bore Size:2.5mm; Wire Diameter:5mm RoHS Compliant: Yes

SPACER, ROUND CERAMIC 5MM X 5MM; Spacer Type:Round; Spacer Material:Ceramic; Outer Diameter:5mm; Inner Diameter:2.5mm; Overall Length:5mm; Product Range:-; Body Diameter:5mm; Bore Size:2.5mm; Wire Diameter:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 18K5451
Product Name Spacer, Round Ceramic 5Mm X 5Mm; Spacer Type Multicomp Pro
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1894 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
PCB Supports - 304128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.7165 inch (18.2 mm)
View Details