LAMP, INCANDESCENT, BAYONET, 120V, 50W; Supply Voltage:120V; Lamp Base Type:S.C. Bayonet; Bulb Size:T-8; MSCP:-; Average Bulb Life:50h; Product Range:-; Lead Style:Bayonet; Length:79.4mm; Lens Style:Tubular, T-8, 25.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 92N5685 |
| Product Name | Lamp, Incandescent, Bayonet, 120V, 50W; Supply Voltage Multicomp |
| Rated Average Life | 50 hours |