multicomp PRO Cable Assy, Crimp Socket-Socket, 150Mm; Connector To Connector Multicomp CASS-0846

Description
CABLE ASSY, CRIMP SOCKET-SOCKET, 150MM; Connector to Connector:Crimp Receptacle to Crimp Receptacle; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes
Description
CABLE ASSY, CRIMP SOCKET-SOCKET, 150MM; Connector to Connector:Crimp Receptacle to Crimp Receptacle; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Socket-Socket, 150Mm; Connector To Connector Multicomp - 99AC3894 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Socket-Socket, 150Mm; Connector To Connector Multicomp
99AC3894
Cable Assy, Crimp Socket-Socket, 150Mm; Connector To Connector Multicomp 99AC3894
CABLE ASSY, CRIMP SOCKET-SOCKET, 150MM; Connector to Connector:Crimp Receptacle to Crimp Receptacle; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SOCKET-SOCKET, 150MM; Connector to Connector:Crimp Receptacle to Crimp Receptacle; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC3894
Product Name Cable Assy, Crimp Socket-Socket, 150Mm; Connector To Connector Multicomp
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Cable Assembly - 6053A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,flexible
View Details
Encoder cable - NEBM-M12W8-E-10-N-S1G15 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details