multicomp PRO Cable Assembly, Crimp Pin, 300Mm, Blk; Connector To Connector Multicomp CASS-0841

Description
CABLE ASSEMBLY, CRIMP PIN, 300MM, BLK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Description
CABLE ASSEMBLY, CRIMP PIN, 300MM, BLK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Crimp Pin, 300Mm, Blk; Connector To Connector Multicomp - 99AC3891 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Crimp Pin, 300Mm, Blk; Connector To Connector Multicomp
99AC3891
Cable Assembly, Crimp Pin, 300Mm, Blk; Connector To Connector Multicomp 99AC3891
CABLE ASSEMBLY, CRIMP PIN, 300MM, BLK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

CABLE ASSEMBLY, CRIMP PIN, 300MM, BLK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC3891
Product Name Cable Assembly, Crimp Pin, 300Mm, Blk; Connector To Connector Multicomp
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details