multicomp PRO Cable Assembly, Crimp Pin, 150Mm, Blk; Connector To Connector Multicomp CASS-0840

Description
CABLE ASSEMBLY, CRIMP PIN, 150MM, BLK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes
Description
CABLE ASSEMBLY, CRIMP PIN, 150MM, BLK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Crimp Pin, 150Mm, Blk; Connector To Connector Multicomp - 99AC3890 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Crimp Pin, 150Mm, Blk; Connector To Connector Multicomp
99AC3890
Cable Assembly, Crimp Pin, 150Mm, Blk; Connector To Connector Multicomp 99AC3890
CABLE ASSEMBLY, CRIMP PIN, 150MM, BLK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

CABLE ASSEMBLY, CRIMP PIN, 150MM, BLK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector Type RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC3890
Product Name Cable Assembly, Crimp Pin, 150Mm, Blk; Connector To Connector Multicomp
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details