multicomp PRO Cable Assy, Crimp Socket-Socket, 300Mm; Connector To Connector Multicomp CASS-0837

Description
CABLE ASSY, CRIMP SOCKET-SOCKET, 300MM; Connector to Connector:Crimp Receptacle to Crimp Receptacle; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SOCKET-SOCKET, 300MM; Connector to Connector:Crimp Receptacle to Crimp Receptacle; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Socket-Socket, 300Mm; Connector To Connector Multicomp - 99AC3889 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Socket-Socket, 300Mm; Connector To Connector Multicomp
99AC3889
Cable Assy, Crimp Socket-Socket, 300Mm; Connector To Connector Multicomp 99AC3889
CABLE ASSY, CRIMP SOCKET-SOCKET, 300MM; Connector to Connector:Crimp Receptacle to Crimp Receptacle; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SOCKET-SOCKET, 300MM; Connector to Connector:Crimp Receptacle to Crimp Receptacle; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC3889
Product Name Cable Assy, Crimp Socket-Socket, 300Mm; Connector To Connector Multicomp
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Splash Proof Cable Assembly - 60033A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details