multicomp PRO Cable Assy, Crimp Socket-Socket, 150Mm; Connector To Connector Multicomp CASS-0836

Description
CABLE ASSY, CRIMP SOCKET-SOCKET, 150MM; Connector to Connector:Crimp Receptacle to Crimp Receptacle; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes
Description
CABLE ASSY, CRIMP SOCKET-SOCKET, 150MM; Connector to Connector:Crimp Receptacle to Crimp Receptacle; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Socket-Socket, 150Mm; Connector To Connector Multicomp - 99AC3888 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Socket-Socket, 150Mm; Connector To Connector Multicomp
99AC3888
Cable Assy, Crimp Socket-Socket, 150Mm; Connector To Connector Multicomp 99AC3888
CABLE ASSY, CRIMP SOCKET-SOCKET, 150MM; Connector to Connector:Crimp Receptacle to Crimp Receptacle; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SOCKET-SOCKET, 150MM; Connector to Connector:Crimp Receptacle to Crimp Receptacle; Cable Length - Imperial:5.91"; Cable Length - Metric:150mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC3888
Product Name Cable Assy, Crimp Socket-Socket, 150Mm; Connector To Connector Multicomp
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6811A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DeviceNet Physical Media - 1485C-P2M5-C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers