multicomp PRO Cable Assy, Crimp Socket-Socket, 300Mm; Connector To Connector Multicomp CASS-0835

Description
CABLE ASSY, CRIMP SOCKET-SOCKET, 300MM; Connector to Connector:Crimp Receptacle to Crimp Receptacle; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes
Description
CABLE ASSY, CRIMP SOCKET-SOCKET, 300MM; Connector to Connector:Crimp Receptacle to Crimp Receptacle; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Socket-Socket, 300Mm; Connector To Connector Multicomp - 99AC3887 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Socket-Socket, 300Mm; Connector To Connector Multicomp
99AC3887
Cable Assy, Crimp Socket-Socket, 300Mm; Connector To Connector Multicomp 99AC3887
CABLE ASSY, CRIMP SOCKET-SOCKET, 300MM; Connector to Connector:Crimp Receptacle to Crimp Receptacle; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SOCKET-SOCKET, 300MM; Connector to Connector:Crimp Receptacle to Crimp Receptacle; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Product Range:-; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC3887
Product Name Cable Assy, Crimp Socket-Socket, 300Mm; Connector To Connector Multicomp
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60157A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Hardline,stainless steel jacket with insulating fiberglass sleeve,high temperature
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details