multicomp PRO Connector A Multicomp Pro CAH830072

Description
Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector A Multicomp Pro - 65T0594 - Newark, An Avnet Company
Chicago, IL, United States
Connector A Multicomp Pro
65T0594
Connector A Multicomp Pro 65T0594
Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65T0594
Product Name Connector A Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details