multicomp PRO Connector Type A Multicomp Pro CA30

Description
Connector Type A:1/4" Mono Phone Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Mono Phone Plug to RCA/Phono Plug RoHS Compliant: Yes
Description
Connector Type A:1/4" Mono Phone Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Mono Phone Plug to RCA/Phono Plug RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Multicomp Pro - 99B2290 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Multicomp Pro
99B2290
Connector Type A Multicomp Pro 99B2290
Connector Type A:1/4" Mono Phone Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Mono Phone Plug to RCA/Phono Plug RoHS Compliant: Yes

Connector Type A:1/4" Mono Phone Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.82m; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Mono Phone Plug to RCA/Phono Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99B2290
Product Name Connector Type A Multicomp Pro
Cable Length 5.97 ft (18.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details