multicomp PRO Connector A Multicomp Pro C06026-00015

Description
Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:2.74m; Cable Length - Imperial:9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:2.74m; Cable Length - Imperial:9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector A Multicomp Pro - 53Y2050 - Newark, An Avnet Company
Chicago, IL, United States
Connector A Multicomp Pro
53Y2050
Connector A Multicomp Pro 53Y2050
Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:2.74m; Cable Length - Imperial:9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:2.74m; Cable Length - Imperial:9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53Y2050
Product Name Connector A Multicomp Pro
Cable Length 8.99 ft (27.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC R/A to Male BNC Straight Coaxial Test Cable, RG174 - 4127 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6380A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details