multicomp PRO 6 Usb 2.0 Type-C Male To Type-C Male Cable; Connector Type A Multicomp Pro C06026-00014

Description
6 USB 2.0 Type-C Male to Type-C Male Cable; Connector Type A:USB 2.0 Type C Plug; Connector Type B:USB 2.0 Type C Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
6 USB 2.0 Type-C Male to Type-C Male Cable; Connector Type A:USB 2.0 Type C Plug; Connector Type B:USB 2.0 Type C Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
6 Usb 2.0 Type-C Male To Type-C Male Cable; Connector Type A Multicomp Pro - 53Y2049 - Newark, An Avnet Company
Chicago, IL, United States
6 Usb 2.0 Type-C Male To Type-C Male Cable; Connector Type A Multicomp Pro
53Y2049
6 Usb 2.0 Type-C Male To Type-C Male Cable; Connector Type A Multicomp Pro 53Y2049
6 USB 2.0 Type-C Male to Type-C Male Cable; Connector Type A:USB 2.0 Type C Plug; Connector Type B:USB 2.0 Type C Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

6 USB 2.0 Type-C Male to Type-C Male Cable; Connector Type A:USB 2.0 Type C Plug; Connector Type B:USB 2.0 Type C Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.83m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53Y2049
Product Name 6 Usb 2.0 Type-C Male To Type-C Male Cable; Connector Type A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/625-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers