multicomp PRO 3 Usb 2.0 Type-C™ Male To Type-C™ Male Cable; Connector A Multicomp Pro C06026-00013

Description
3 USB 2.0 Type-C™ Male to Type-C™ Male Cable; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
3 USB 2.0 Type-C™ Male to Type-C™ Male Cable; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3 Usb 2.0 Type-C™ Male To Type-C™ Male Cable; Connector A Multicomp Pro - 53Y2048 - Newark, An Avnet Company
Chicago, IL, United States
3 Usb 2.0 Type-C™ Male To Type-C™ Male Cable; Connector A Multicomp Pro
53Y2048
3 Usb 2.0 Type-C™ Male To Type-C™ Male Cable; Connector A Multicomp Pro 53Y2048
3 USB 2.0 Type-C™ Male to Type-C™ Male Cable; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

3 USB 2.0 Type-C™ Male to Type-C™ Male Cable; Connector A:USB Type C Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53Y2048
Product Name 3 Usb 2.0 Type-C™ Male To Type-C™ Male Cable; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB - 10152943-Z0100YGLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
Connector Type USB - Standard
Rated Temperature 5 to 40 C (41 to 104 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3340/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers