multicomp PRO 3 Usb 2.0 Micro Bm To Type-C Male Cable; Connector A Multicomp Pro C06026-00010

Description
3 USB 2.0 Micro BM to Type-C Male Cable; Connector A:Micro USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Description
3 USB 2.0 Micro BM to Type-C Male Cable; Connector A:Micro USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3 Usb 2.0 Micro Bm To Type-C Male Cable; Connector A Multicomp Pro - 53Y2045 - Newark, An Avnet Company
Chicago, IL, United States
3 Usb 2.0 Micro Bm To Type-C Male Cable; Connector A Multicomp Pro
53Y2045
3 Usb 2.0 Micro Bm To Type-C Male Cable; Connector A Multicomp Pro 53Y2045
3 USB 2.0 Micro BM to Type-C Male Cable; Connector A:Micro USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

3 USB 2.0 Micro BM to Type-C Male Cable; Connector A:Micro USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53Y2045
Product Name 3 Usb 2.0 Micro Bm To Type-C Male Cable; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BNC Male to TNC Male Test Cable, RG58C/U - 1357 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details