multicomp PRO Connector A Multicomp Pro C06026-00009

Description
Connector A:USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:2.74m; Cable Length - Imperial:9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
Connector A:USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:2.74m; Cable Length - Imperial:9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector A Multicomp Pro - 53Y2044 - Newark, An Avnet Company
Chicago, IL, United States
Connector A Multicomp Pro
53Y2044
Connector A Multicomp Pro 53Y2044
Connector A:USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:2.74m; Cable Length - Imperial:9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Connector A:USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:2.74m; Cable Length - Imperial:9ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53Y2044
Product Name Connector A Multicomp Pro
Cable Length 8.99 ft (27.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details