multicomp PRO 3 Usb 2.0 Bm To Type-C Male Cable; Connector A Multicomp Pro C06026-00007

Description
3 USB 2.0 BM to Type-C Male Cable; Connector A:USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Description
3 USB 2.0 BM to Type-C Male Cable; Connector A:USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3 Usb 2.0 Bm To Type-C Male Cable; Connector A Multicomp Pro - 53Y2042 - Newark, An Avnet Company
Chicago, IL, United States
3 Usb 2.0 Bm To Type-C Male Cable; Connector A Multicomp Pro
53Y2042
3 Usb 2.0 Bm To Type-C Male Cable; Connector A Multicomp Pro 53Y2042
3 USB 2.0 BM to Type-C Male Cable; Connector A:USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

3 USB 2.0 BM to Type-C Male Cable; Connector A:USB Type B Plug; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53Y2042
Product Name 3 Usb 2.0 Bm To Type-C Male Cable; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-3057/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers