multicomp PRO 6 Usb 2.0 A Female To Type-C Male Extension Cable; Connector A Multicomp Pro C06026-00005

Description
6 USB 2.0 A Female to Type-C Male Extension Cable; Connector A:USB Type A Receptacle; Connector B:USB Type C Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
6 USB 2.0 A Female to Type-C Male Extension Cable; Connector A:USB Type A Receptacle; Connector B:USB Type C Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
6 Usb 2.0 A Female To Type-C Male Extension Cable; Connector A Multicomp Pro - 53Y2040 - Newark, An Avnet Company
Chicago, IL, United States
6 Usb 2.0 A Female To Type-C Male Extension Cable; Connector A Multicomp Pro
53Y2040
6 Usb 2.0 A Female To Type-C Male Extension Cable; Connector A Multicomp Pro 53Y2040
6 USB 2.0 A Female to Type-C Male Extension Cable; Connector A:USB Type A Receptacle; Connector B:USB Type C Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

6 USB 2.0 A Female to Type-C Male Extension Cable; Connector A:USB Type A Receptacle; Connector B:USB Type C Plug; Cable Length - Metric:1.83m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53Y2040
Product Name 6 Usb 2.0 A Female To Type-C Male Extension Cable; Connector A Multicomp Pro
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-2500/305-100 - WAGO
Specs
Application Instrumentation and Control
View Details