multicomp PRO 3 Usb 2.0 A Female To Type-C Male Extension Cable; Connector A Multicomp Pro C06026-00004

Description
3 USB 2.0 A Female to Type-C Male Extension Cable; Connector A:USB Type A Receptacle; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
3 USB 2.0 A Female to Type-C Male Extension Cable; Connector A:USB Type A Receptacle; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3 Usb 2.0 A Female To Type-C Male Extension Cable; Connector A Multicomp Pro - 53Y2039 - Newark, An Avnet Company
Chicago, IL, United States
3 Usb 2.0 A Female To Type-C Male Extension Cable; Connector A Multicomp Pro
53Y2039
3 Usb 2.0 A Female To Type-C Male Extension Cable; Connector A Multicomp Pro 53Y2039
3 USB 2.0 A Female to Type-C Male Extension Cable; Connector A:USB Type A Receptacle; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

3 USB 2.0 A Female to Type-C Male Extension Cable; Connector A:USB Type A Receptacle; Connector B:USB Type C Plug; Cable Length - Metric:0.91m; Cable Length - Imperial:3ft; USB Standard:USB 2.0; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53Y2039
Product Name 3 Usb 2.0 A Female To Type-C Male Extension Cable; Connector A Multicomp Pro
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/401-1500 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 49.21 ft (150 dm)
View Details