multicomp PRO Solder Wire, , 0.9Mm, 250G; Flux Type Multicore/loctite C 502 99C 5C 0.9MM G 250G

Description
SOLDER WIRE, , 0.9MM, 250G; Flux Type:Rosin; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.9mm; External Diameter - Imperial:0.035"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Description
SOLDER WIRE, , 0.9MM, 250G; Flux Type:Rosin; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.9mm; External Diameter - Imperial:0.035"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Multicore cored solder wire, part number 15J7189, features a diameter of 0.9 mm and comes in a 250 g spool. It is designed for effective soldering on copper and brass surfaces, providing fast and sustained wetting. The solder wire utilizes a modified rosin flux, which is halide-free, ensuring minimal residue and good thermal stability. This product is suitable for various soldering applications, including those requiring high melting temperature alloys. The solder wire conforms to international standards, making it a reliable choice for engineers seeking quality soldering solutions.

Datasheet Summary
Powered by GS/AI

Multicore cored solder wire, part number 15J7189, features a diameter of 0.9 mm and comes in a 250 g spool. It is designed for effective soldering on copper and brass surfaces, providing fast and sustained wetting. The solder wire utilizes a modified rosin flux, which is halide-free, ensuring minimal residue and good thermal stability. This product is suitable for various soldering applications, including those requiring high melting temperature alloys. The solder wire conforms to international standards, making it a reliable choice for engineers seeking quality soldering solutions.

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 0.9Mm, 250G; Flux Type Multicore/loctite - 15J7189 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 0.9Mm, 250G; Flux Type Multicore/loctite
15J7189
Solder Wire, , 0.9Mm, 250G; Flux Type Multicore/loctite 15J7189
SOLDER WIRE, , 0.9MM, 250G; Flux Type:Rosin; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.9mm; External Diameter - Imperial:0.035"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

SOLDER WIRE, , 0.9MM, 250G; Flux Type:Rosin; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:0.9mm; External Diameter - Imperial:0.035"; Melting Temperature:227°C; Weight - Metric:250g; Weight - Imperial:8.818oz; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 15J7189
Product Name Solder Wire, , 0.9Mm, 250G; Flux Type Multicore/loctite
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1367195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details