multicomp PRO Zener Diode, 0.3W, 5.1V, Sot-23; Zener Voltage Nom Multicomp Pro BZX84C5V1

Description
ZENER DIODE, 0.3W, 5.1V, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.3W, 5.1V, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.3W, 5.1V, Sot-23; Zener Voltage Nom Multicomp Pro - 03AC8788 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 5.1V, Sot-23; Zener Voltage Nom Multicomp Pro
03AC8788
Zener Diode, 0.3W, 5.1V, Sot-23; Zener Voltage Nom Multicomp Pro 03AC8788
ZENER DIODE, 0.3W, 5.1V, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 0.3W, 5.1V, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 03AC8788
Product Name Zener Diode, 0.3W, 5.1V, Sot-23; Zener Voltage Nom Multicomp Pro
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384970P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C39,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers