DIODE, ZENER, 3.9V, 350mW, SOT-23; Zener Voltage Nom:3.9V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 65W8538 |
| Product Name | Diode, Zener, 3.9V, 350Mw, Sot-23; Zener Voltage Nom Multicomp Pro |
| Package | SOT23; SOT-23 |