multicomp PRO Zener Diode, 0.35W, 3.3V, Sot-23; Zener Voltage Vz Typ Multicomp Pro BZX84C3V3+

Description
ZENER DIODE, 0.35W, 3.3V, SOT-23; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:350mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.35W, 3.3V, SOT-23; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:350mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.35W, 3.3V, Sot-23; Zener Voltage Vz Typ Multicomp Pro - 15AC8160 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.35W, 3.3V, Sot-23; Zener Voltage Vz Typ Multicomp Pro
15AC8160
Zener Diode, 0.35W, 3.3V, Sot-23; Zener Voltage Vz Typ Multicomp Pro 15AC8160
ZENER DIODE, 0.35W, 3.3V, SOT-23; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:350mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.35W, 3.3V, SOT-23; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:350mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 15AC8160
Product Name Zener Diode, 0.35W, 3.3V, Sot-23; Zener Voltage Vz Typ Multicomp Pro
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1460570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B16J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers