multicomp PRO Zener Diode, 0.3W, 36V, Sot-23; Zener Voltage Vz Typ Multicomp Pro BZX84C36

Description
ZENER DIODE, 0.3W, 36V, SOT-23; Zener Voltage Vz Typ:36V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.3W, 36V, SOT-23; Zener Voltage Vz Typ:36V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.3W, 36V, Sot-23; Zener Voltage Vz Typ Multicomp Pro - 03AC8786 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 36V, Sot-23; Zener Voltage Vz Typ Multicomp Pro
03AC8786
Zener Diode, 0.3W, 36V, Sot-23; Zener Voltage Vz Typ Multicomp Pro 03AC8786
ZENER DIODE, 0.3W, 36V, SOT-23; Zener Voltage Vz Typ:36V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.3W, 36V, SOT-23; Zener Voltage Vz Typ:36V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 03AC8786
Product Name Zener Diode, 0.3W, 36V, Sot-23; Zener Voltage Vz Typ Multicomp Pro
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4490US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1222373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details