multicomp PRO Zener Diode, 0.3W, 22V, Sot-23; Zener Voltage Vz Typ Multicomp Pro BZX84C22

Description
ZENER DIODE, 0.3W, 22V, SOT-23; Zener Voltage Vz Typ:22V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.3W, 22V, SOT-23; Zener Voltage Vz Typ:22V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.3W, 22V, Sot-23; Zener Voltage Vz Typ Multicomp Pro - 99AC3873 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 22V, Sot-23; Zener Voltage Vz Typ Multicomp Pro
99AC3873
Zener Diode, 0.3W, 22V, Sot-23; Zener Voltage Vz Typ Multicomp Pro 99AC3873
ZENER DIODE, 0.3W, 22V, SOT-23; Zener Voltage Vz Typ:22V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.3W, 22V, SOT-23; Zener Voltage Vz Typ:22V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 99AC3873
Product Name Zener Diode, 0.3W, 22V, Sot-23; Zener Voltage Vz Typ Multicomp Pro
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C4V3X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers