DIODE, ZENER ARRAY, 20V, 200mW, SOT-363, FULL REEL; Zener Voltage Nom:20V; Diode Configuration:Dual Independent; Power Dissipation:200mW; Operating Temperature Max:150°C; Diode Case Style:SOT-363; No. of Pins:6 Pin; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 65W8533 |
| Product Name | Diode, Zener Array, 20V, 200Mw, Sot-363, Full Reel; Zener Voltage Nom Multicomp Pro |
| Diode Type | Zener |