ZENER DIODE, 0.3W, 15V, SOT-23; Zener Voltage Vz Typ:15V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 64AH2667 |
| Product Name | Zener Diode, 0.3W, 15V, Sot-23; Zener Voltage Vz Typ Multicomp Pro |
| Package | SOT23; SOT-23 |
| Pin Count | 3 |
| RoHS Compliant | RoHS |