multicomp PRO Zener Diode, 0.3W, 12V, Sot-23; Zener Voltage Vz Typ Multicomp Pro BZX84C12

Description
ZENER DIODE, 0.3W, 12V, SOT-23; Zener Voltage Vz Typ:12V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.3W, 12V, SOT-23; Zener Voltage Vz Typ:12V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.3W, 12V, Sot-23; Zener Voltage Vz Typ Multicomp Pro - 64AH2664 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 12V, Sot-23; Zener Voltage Vz Typ Multicomp Pro
64AH2664
Zener Diode, 0.3W, 12V, Sot-23; Zener Voltage Vz Typ Multicomp Pro 64AH2664
ZENER DIODE, 0.3W, 12V, SOT-23; Zener Voltage Vz Typ:12V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.3W, 12V, SOT-23; Zener Voltage Vz Typ:12V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 64AH2664
Product Name Zener Diode, 0.3W, 12V, Sot-23; Zener Voltage Vz Typ Multicomp Pro
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data