multicomp PRO Zener Diode, 0.3W, 10V, Sot-23; Zener Voltage Vz Typ Multicomp Pro BZX84C10

Description
ZENER DIODE, 0.3W, 10V, SOT-23; Zener Voltage Vz Typ:10V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.3W, 10V, SOT-23; Zener Voltage Vz Typ:10V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.3W, 10V, Sot-23; Zener Voltage Vz Typ Multicomp Pro - 64AH2663 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 10V, Sot-23; Zener Voltage Vz Typ Multicomp Pro
64AH2663
Zener Diode, 0.3W, 10V, Sot-23; Zener Voltage Vz Typ Multicomp Pro 64AH2663
ZENER DIODE, 0.3W, 10V, SOT-23; Zener Voltage Vz Typ:10V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.3W, 10V, SOT-23; Zener Voltage Vz Typ:10V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 64AH2663
Product Name Zener Diode, 0.3W, 10V, Sot-23; Zener Voltage Vz Typ Multicomp Pro
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B75,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - 1N4479US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details