multicomp PRO Zener Diode, 0.5W, 4.7V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro BZV55C4V7

Description
ZENER DIODE, 0.5W, 4.7V, SOD-80C; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.5W, 4.7V, SOD-80C; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.5W, 4.7V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro - 99AC3864 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 4.7V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro
99AC3864
Zener Diode, 0.5W, 4.7V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro 99AC3864
ZENER DIODE, 0.5W, 4.7V, SOD-80C; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.5W, 4.7V, SOD-80C; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 99AC3864
Product Name Zener Diode, 0.5W, 4.7V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro
Package SOD-80C; SOD-80
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data