ZENER DIODE, 0.5W, 43V, SOD-80C; Zener Voltage Vz Typ:43V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 03AC8783 |
| Product Name | Zener Diode, 0.5W, 43V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro |
| Package | SOD-80C; SOD-80 |
| Pin Count | 2 |
| RoHS Compliant | RoHS |