multicomp PRO Zener Diode, 0.5W, 2.7V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro BZV55C2V7

Description
ZENER DIODE, 0.5W, 2.7V, SOD-80C; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.5W, 2.7V, SOD-80C; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.5W, 2.7V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro - 03AC8780 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 2.7V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro
03AC8780
Zener Diode, 0.5W, 2.7V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro 03AC8780
ZENER DIODE, 0.5W, 2.7V, SOD-80C; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.5W, 2.7V, SOD-80C; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 03AC8780
Product Name Zener Diode, 0.5W, 2.7V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro
Package SOD-80C; SOD-80
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4476US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6643 - Newark, An Avnet Company
Specs
Package DO-41; DO-41
Pin Count 2
RoHS Compliant RoHS
View Details