multicomp PRO Zener Diode, 0.5W, 2.4V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro BZV55C2V4

Description
ZENER DIODE, 0.5W, 2.4V, SOD-80C; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 0.5W, 2.4V, SOD-80C; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 0.5W, 2.4V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro - 03AC8779 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 2.4V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro
03AC8779
Zener Diode, 0.5W, 2.4V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro 03AC8779
ZENER DIODE, 0.5W, 2.4V, SOD-80C; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.5W, 2.4V, SOD-80C; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80C; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 03AC8779
Product Name Zener Diode, 0.5W, 2.4V, Sod-80C; Zener Voltage Vz Typ Multicomp Pro
Package SOD-80C; SOD-80
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1223252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C47X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4470US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details